Proto® Industrial Tools Combination Wrench E110208

Description
VANADIUM STEEL MATERIAL CHROME FINISH 19 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/4 SMALLER END SIZE - FRACTIONAL 1 3/4 LARGER END SIZE - FRACTIONAL 1 3/4 INCH SMALLER END SIZE 1 3/4 INCH LARGER END SIZE FORGED PROCESS 53/64 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4.35 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 39/64 INCH W X 2 5/8 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 19 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/4 SMALLER END SIZE - FRACTIONAL 1 3/4 LARGER END SIZE - FRACTIONAL 1 3/4 INCH SMALLER END SIZE 1 3/4 INCH LARGER END SIZE FORGED PROCESS 53/64 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4.35 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 39/64 INCH W X 2 5/8 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E110208 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E110208
Combination Wrench E110208
VANADIUM STEEL MATERIAL CHROME FINISH 19 11/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 3/4 SMALLER END SIZE - FRACTIONAL 1 3/4 LARGER END SIZE - FRACTIONAL 1 3/4 INCH SMALLER END SIZE 1 3/4 INCH LARGER END SIZE FORGED PROCESS 53/64 INCH X 41/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 4.35 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 39/64 INCH W X 2 5/8 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 19 11/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 3/4 SMALLER END SIZE - FRACTIONAL
  • 1 3/4 LARGER END SIZE - FRACTIONAL
  • 1 3/4 INCH SMALLER END SIZE
  • 1 3/4 INCH LARGER END SIZE
  • FORGED PROCESS
  • 53/64 INCH X 41/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 4.35 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 3 39/64 INCH W X 2 5/8 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110208
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details