Proto® Industrial Tools Combination Wrench E110204

Description
VANADIUM STEEL MATERIAL CHROME FINISH 16 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE FORGED PROCESS 3/4 INCH X 37/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 3.4 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 1/64 INCH W X 2 7/32 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 16 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE FORGED PROCESS 3/4 INCH X 37/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 3.4 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 1/64 INCH W X 2 7/32 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E110204 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E110204
Combination Wrench E110204
VANADIUM STEEL MATERIAL CHROME FINISH 16 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/2 SMALLER END SIZE - FRACTIONAL 1 1/2 LARGER END SIZE - FRACTIONAL 1 1/2 INCH SMALLER END SIZE 1 1/2 INCH LARGER END SIZE FORGED PROCESS 3/4 INCH X 37/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 3.4 LB OFFSET TYPE ANGLE HEAD DIMENSION 3 1/64 INCH W X 2 7/32 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 16 59/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 1/2 SMALLER END SIZE - FRACTIONAL
  • 1 1/2 LARGER END SIZE - FRACTIONAL
  • 1 1/2 INCH SMALLER END SIZE
  • 1 1/2 INCH LARGER END SIZE
  • FORGED PROCESS
  • 3/4 INCH X 37/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 3.4 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 3 1/64 INCH W X 2 7/32 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110204
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details