Proto® Industrial Tools Combination Wrench E110201

Description
VANADIUM STEEL MATERIAL CHROME FINISH 14 61/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE FORGED PROCESS 9/16 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 45/64 INCH W X 1 15/16 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 14 61/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE FORGED PROCESS 9/16 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 45/64 INCH W X 1 15/16 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E110201 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E110201
Combination Wrench E110201
VANADIUM STEEL MATERIAL CHROME FINISH 14 61/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE FORGED PROCESS 9/16 INCH X 29/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 2.1 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 45/64 INCH W X 1 15/16 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 14 61/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 5/16 SMALLER END SIZE - FRACTIONAL
  • 1 5/16 LARGER END SIZE - FRACTIONAL
  • 1 5/16 INCH SMALLER END SIZE
  • 1 5/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 9/16 INCH X 29/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 2.1 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 45/64 INCH W X 1 15/16 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E110201
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details