Proto® Industrial Tools Drive Socket E042006

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 31/32 INCH OVERALL LENGTH 35/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 35/64 INCH WEIGHT 0.08 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 31/32 INCH OVERALL LENGTH 35/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 35/64 INCH WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E042006 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E042006
Drive Socket E042006
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 31/32 INCH OVERALL LENGTH 35/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 11/32 SOCKET END SIZE - FRACTIONAL 11/32 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP NUT DEPTH 35/64 INCH BOLT CLEARANCE DEPTH 35/64 INCH WEIGHT 0.08 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 31/32 INCH OVERALL LENGTH
  • 35/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 11/32 SOCKET END SIZE - FRACTIONAL
  • 11/32 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 35/64 INCH
  • BOLT CLEARANCE DEPTH 35/64 INCH
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E042006
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65615 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 6
View Details
2 suppliers
Specs
Product Type Individual Socket
View Details