Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
1 31/32 INCH OVERALL LENGTH
33/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
3/16 SOCKET END SIZE - FRACTIONAL
3/16 INCH SOCKET END SIZE
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
NUT DEPTH 7/16 INCH
BOLT CLEARANCE DEPTH 7/16 INCH
WEIGHT 0.06 LB