Proto® Industrial Tools Drive Socket E041906

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 31/32 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7 MM SOCKET END SIZE 7 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION DEEP NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 33/64 INCH WEIGHT 0.07 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 31/32 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7 MM SOCKET END SIZE 7 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION DEEP NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 33/64 INCH WEIGHT 0.07 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E041906 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E041906
Drive Socket E041906
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 31/32 INCH OVERALL LENGTH 33/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/4 INCH DRIVE END SIZE 1/4 DRIVE END SIZE - FRACTIONAL 7 MM SOCKET END SIZE 7 SOCKET END SIZE IN MM PROTO[R] BRAND SOCKET DESIGNATION DEEP NUT DEPTH 33/64 INCH BOLT CLEARANCE DEPTH 33/64 INCH WEIGHT 0.07 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 31/32 INCH OVERALL LENGTH
  • 33/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/4 INCH DRIVE END SIZE
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 7 MM SOCKET END SIZE
  • 7 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • NUT DEPTH 33/64 INCH
  • BOLT CLEARANCE DEPTH 33/64 INCH
  • WEIGHT 0.07 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041906
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Specs
Product Type Individual Socket
View Details
ES 54/54KK - INHEX sockets 1/2
Specs
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details