Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
29/32 INCH OVERALL LENGTH
33/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/4 INCH DRIVE END SIZE
1/4 DRIVE END SIZE - FRACTIONAL
5.5 SOCKET END SIZE - DECIMAL
5.5 MM SOCKET END SIZE
5.5 SOCKET END SIZE IN MM
PROTO[R] BRAND
NUT DEPTH 25/64 INCH
BOLT CLEARANCE DEPTH 25/64 INCH
WEIGHT 0.03 LB