Proto® Industrial Tools DRIVE SOCKET SET E041642

Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 48 PIECE(S) (24) 1/2 INCH DEEP DRIVE IMPACT SOCKET, (24) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 2.89 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 48 PIECE(S) (24) 1/2 INCH DEEP DRIVE IMPACT SOCKET, (24) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 2.89 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E041642 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E041642
DRIVE SOCKET SET E041642
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 48 PIECE(S) (24) 1/2 INCH DEEP DRIVE IMPACT SOCKET, (24) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 2.89 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 48 PIECE(S)
  • (24) 1/2 INCH DEEP DRIVE IMPACT SOCKET, (24) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • SOCKET SIZE 4 MM, 4.5 MM, 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH
  • WEIGHT 2.89 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041642
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Sockets - 1923799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T25
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
DRIVE SOCKET - LPHTSOC121516 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.9375 inch
View Details