Proto® Industrial Tools DRIVE SOCKET SET E041635

Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 10 PIECE(S) (10) 3/8 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 2.86 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 10 PIECE(S) (10) 3/8 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 2.86 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E041635 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E041635
DRIVE SOCKET SET E041635
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 10 PIECE(S) (10) 3/8 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 2.86 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 10 PIECE(S)
  • (10) 3/8 INCH DRIVE METRIC UNIVERSAL IMPACT SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 2.86 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041635
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1883006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
10 Pieces 6 Point Standard SAE Socket Set - 15010 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details