E041634 -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
E041634
Description
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 3/8 INCH DRIVE UNIVERSAL IMPACT SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
WEIGHT 5.21 LB
WITH CLIP AND RAIL
Description
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 3/8 INCH DRIVE UNIVERSAL IMPACT SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
WEIGHT 5.21 LB
WITH CLIP AND RAIL
Datasheet
Suppliers
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 3/8 INCH DRIVE UNIVERSAL IMPACT SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
WEIGHT 5.21 LB
WITH CLIP AND RAIL
- 6 POINT TYPE
- FORGED MOLYBDENUM STEEL MATERIAL
- 12 PIECE(S)
- (12) 3/8 INCH DRIVE UNIVERSAL IMPACT SOCKET SET CONTENT
- 3/8 INCH DRIVE SIZE
- SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
- WEIGHT 5.21 LB
- WITH CLIP AND RAIL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
E041634 |
|
Product Name
|
DRIVE SOCKET SET |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
Type
Hex Bit
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
View Details