E041632 -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
E041632
Description
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 3/8 INCH DEEP DRIVE IMPACT SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
WEIGHT 3.55 LB
WITH CLIP AND RAIL
Description
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 3/8 INCH DEEP DRIVE IMPACT SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
WEIGHT 3.55 LB
WITH CLIP AND RAIL
Datasheet
Suppliers
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 3/8 INCH DEEP DRIVE IMPACT SOCKET SET CONTENT
3/8 INCH DRIVE SIZE
SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
WEIGHT 3.55 LB
WITH CLIP AND RAIL
- 6 POINT TYPE
- FORGED MOLYBDENUM STEEL MATERIAL
- 12 PIECE(S)
- (12) 3/8 INCH DEEP DRIVE IMPACT SOCKET SET CONTENT
- 3/8 INCH DRIVE SIZE
- SOCKET SIZE 5/16 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH
- WEIGHT 3.55 LB
- WITH CLIP AND RAIL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
E041632 |
|
Product Name
|
DRIVE SOCKET SET |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
3
View Details
Product Type
Socket Set (Sockets Only)
Product Features
Torx®; Torx
Type
Square Drive
View Details
Product Type
Individual Socket
SAE Size
0.6250 inch
Number of Points
12
View Details
2 suppliers