Proto® Industrial Tools DRIVE SOCKET SET E041630

Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 12 PIECE(S) (12) 3/8 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 2.6 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 12 PIECE(S) (12) 3/8 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 2.6 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E041630 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E041630
DRIVE SOCKET SET E041630
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 12 PIECE(S) (12) 3/8 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 2.6 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 12 PIECE(S)
  • (12) 3/8 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 2.6 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041630
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 31430 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41045 inch
View Details