Proto® Industrial Tools DRIVE SOCKET SET E041629

Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 13 PIECE(S) (13) 3/8 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.21 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 13 PIECE(S) (13) 3/8 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.21 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E041629 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E041629
DRIVE SOCKET SET E041629
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 13 PIECE(S) (13) 3/8 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1.21 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 13 PIECE(S)
  • (13) 3/8 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 1.21 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041629
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
DRIVE SOCKET - LPHTSOC1258 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Specs
Product Type Individual Socket
View Details