E041624 -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
E041624
Description
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT
3/4 INCH DRIVE SIZE
SOCKET SIZE 1 5/16 INCH, 1 3/8 INCH, 1 7/16 INCH, 1 1/2 INCH, 1 9/16 INCH, 1 5/8 INCH, 1 11/16 INCH, 1 3/4 INCH, 1 13/16 INCH, 1 7/8 INCH, 1 15/16 INCH, 2 INCH
WEIGHT 18.44 LB
WITH CLIP AND RAIL
Description
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT
3/4 INCH DRIVE SIZE
SOCKET SIZE 1 5/16 INCH, 1 3/8 INCH, 1 7/16 INCH, 1 1/2 INCH, 1 9/16 INCH, 1 5/8 INCH, 1 11/16 INCH, 1 3/4 INCH, 1 13/16 INCH, 1 7/8 INCH, 1 15/16 INCH, 2 INCH
WEIGHT 18.44 LB
WITH CLIP AND RAIL
Datasheet
Suppliers
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
12 PIECE(S)
(12) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT
3/4 INCH DRIVE SIZE
SOCKET SIZE 1 5/16 INCH, 1 3/8 INCH, 1 7/16 INCH, 1 1/2 INCH, 1 9/16 INCH, 1 5/8 INCH, 1 11/16 INCH, 1 3/4 INCH, 1 13/16 INCH, 1 7/8 INCH, 1 15/16 INCH, 2 INCH
WEIGHT 18.44 LB
WITH CLIP AND RAIL
- 6 POINT TYPE
- FORGED MOLYBDENUM STEEL MATERIAL
- 12 PIECE(S)
- (12) 1/2 INCH DRIVE IMPACT SOCKET SET CONTENT
- 3/4 INCH DRIVE SIZE
- SOCKET SIZE 1 5/16 INCH, 1 3/8 INCH, 1 7/16 INCH, 1 1/2 INCH, 1 9/16 INCH, 1 5/8 INCH, 1 11/16 INCH, 1 3/4 INCH, 1 13/16 INCH, 1 7/8 INCH, 1 15/16 INCH, 2 INCH
- WEIGHT 18.44 LB
- WITH CLIP AND RAIL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
E041624 |
|
Product Name
|
DRIVE SOCKET SET |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
6
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (With Bits)
Product Features
Impact Socket
View Details