Proto® Industrial Tools DRIVE SOCKET SET E041617

Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 27 PIECE(S) (27) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM, 34 MM, 35 MM, 36 MM WEIGHT 9.6 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 27 PIECE(S) (27) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM, 34 MM, 35 MM, 36 MM WEIGHT 9.6 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E041617 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E041617
DRIVE SOCKET SET E041617
6 POINT TYPE FORGED MOLYBDENUM STEEL MATERIAL 27 PIECE(S) (27) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM, 34 MM, 35 MM, 36 MM WEIGHT 9.6 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 27 PIECE(S)
  • (27) 1/2 INCH DRIVE METRIC IMPACT SOCKET SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • SOCKET SIZE 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 20 MM, 21 MM, 22 MM, 23 MM, 24 MM, 25 MM, 26 MM, 27 MM, 28 MM, 29 MM, 30 MM, 32 MM, 34 MM, 35 MM, 36 MM
  • WEIGHT 9.6 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041617
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T25
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details