6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
14 PIECE(S)
(14) 1/2 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 26 MM, 27 MM
WEIGHT 7.17 LB
WITH CLIP AND RAIL
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
14 PIECE(S)
(14) 1/2 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 26 MM, 27 MM
WEIGHT 7.17 LB
WITH CLIP AND RAIL
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
14 PIECE(S)
(14) 1/2 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 26 MM, 27 MM
WEIGHT 7.17 LB
WITH CLIP AND RAIL
6 POINT TYPE
FORGED MOLYBDENUM STEEL MATERIAL
14 PIECE(S)
(14) 1/2 INCH DEEP DRIVE METRIC IMPACT SOCKET SET CONTENT
1/2 INCH DRIVE SIZE
SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM, 21 MM, 22 MM, 26 MM, 27 MM