Proto® Industrial Tools UNIVERSAL JOINT DRIVE EXTENSION E041501

Description
BALL, SPRING TYPE 3/4 INCH SIZE BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 3 1/2 OVERALL LENGTH - FRACTIONAL 1 47/64 INCH BODY DIAMETER 3/4 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 1.43 LB
Datasheet
Description
BALL, SPRING TYPE 3/4 INCH SIZE BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 3 1/2 OVERALL LENGTH - FRACTIONAL 1 47/64 INCH BODY DIAMETER 3/4 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 1.43 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNIVERSAL JOINT DRIVE EXTENSION - E041501 - Proto® Industrial Tools
New Britain, CT, USA
UNIVERSAL JOINT DRIVE EXTENSION
E041501
UNIVERSAL JOINT DRIVE EXTENSION E041501
BALL, SPRING TYPE 3/4 INCH SIZE BLACK OXIDE FINISH 3 1/2 INCH OVERALL LENGTH 3 1/2 OVERALL LENGTH - FRACTIONAL 1 47/64 INCH BODY DIAMETER 3/4 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 1.43 LB
  • BALL, SPRING TYPE
  • 3/4 INCH SIZE
  • BLACK OXIDE FINISH
  • 3 1/2 INCH OVERALL LENGTH
  • 3 1/2 OVERALL LENGTH - FRACTIONAL
  • 1 47/64 INCH BODY DIAMETER
  • 3/4 SIZE - FRACTIONAL
  • 30 DEG ANGLE
  • WEIGHT 1.43 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041501
Product Name UNIVERSAL JOINT DRIVE EXTENSION
Product Type Flexible Extension
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details