Proto® Industrial Tools Drive Socket E041421

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 11/32 INCH OVERALL LENGTH 2 51/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 1 49/64 INCH WEIGHT 2.83 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 11/32 INCH OVERALL LENGTH 2 51/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 1 49/64 INCH WEIGHT 2.83 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E041421 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E041421
Drive Socket E041421
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 11/32 INCH OVERALL LENGTH 2 51/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 1 49/64 INCH WEIGHT 2.83 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 11/32 INCH OVERALL LENGTH
  • 2 51/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 2 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • BOLT CLEARANCE DEPTH 1 49/64 INCH
  • WEIGHT 2.83 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041421
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Impact Sockets - 1370930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 65701 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details