Proto® Industrial Tools Drive Socket E041306

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 7/16 INCH OVERALL LENGTH 2 23/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 40 MM SOCKET END SIZE 40 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 3/16 INCH WEIGHT 1.48 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 7/16 INCH OVERALL LENGTH 2 23/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 40 MM SOCKET END SIZE 40 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 3/16 INCH WEIGHT 1.48 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E041306 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E041306
Drive Socket E041306
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 7/16 INCH OVERALL LENGTH 2 23/64 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 40 MM SOCKET END SIZE 40 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 3/16 INCH WEIGHT 1.48 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 7/16 INCH OVERALL LENGTH
  • 2 23/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 40 MM SOCKET END SIZE
  • 40 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 1 3/16 INCH
  • WEIGHT 1.48 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041306
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
Specs
Product Type Individual Socket
View Details