6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 53/64 INCH OVERALL LENGTH
2 51/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
2 INCH SOCKET END SIZE
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 1 29/64 INCH
WEIGHT 2.43 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 53/64 INCH OVERALL LENGTH
2 51/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
2 INCH SOCKET END SIZE
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 1 29/64 INCH
WEIGHT 2.43 LB
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 53/64 INCH OVERALL LENGTH
2 51/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
2 INCH SOCKET END SIZE
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 1 29/64 INCH
WEIGHT 2.43 LB