Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 13/64 INCH OVERALL LENGTH
2 5/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
1 1/2 SOCKET END SIZE - FRACTIONAL
1 1/2 INCH SOCKET END SIZE
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 1 INCH
WEIGHT 1.08 LB