Proto® Industrial Tools Drive Socket E041216

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 13/64 INCH OVERALL LENGTH 2 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 7/16 SOCKET END SIZE - FRACTIONAL 1 7/16 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 15/16 INCH WEIGHT 1.03 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 13/64 INCH OVERALL LENGTH 2 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 7/16 SOCKET END SIZE - FRACTIONAL 1 7/16 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 15/16 INCH WEIGHT 1.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E041216 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E041216
Drive Socket E041216
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 13/64 INCH OVERALL LENGTH 2 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 7/16 SOCKET END SIZE - FRACTIONAL 1 7/16 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 15/16 INCH WEIGHT 1.03 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 13/64 INCH OVERALL LENGTH
  • 2 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 7/16 SOCKET END SIZE - FRACTIONAL
  • 1 7/16 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 15/16 INCH
  • WEIGHT 1.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041216
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
1/2
Specs
Product Type Individual Socket
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details