Proto® Industrial Tools Drive Socket E041211

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 3/64 INCH OVERALL LENGTH 1 21/32 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 1/8 SOCKET END SIZE - FRACTIONAL 1 1/8 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.72 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 3/64 INCH OVERALL LENGTH 1 21/32 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 1/8 SOCKET END SIZE - FRACTIONAL 1 1/8 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.72 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E041211 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E041211
Drive Socket E041211
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 3/64 INCH OVERALL LENGTH 1 21/32 INCH OUTSIDE DIAMETER FORGED PROCESS 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 1/8 SOCKET END SIZE - FRACTIONAL 1 1/8 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 53/64 INCH WEIGHT 0.72 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 3/64 INCH OVERALL LENGTH
  • 1 21/32 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 1/8 SOCKET END SIZE - FRACTIONAL
  • 1 1/8 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 53/64 INCH
  • WEIGHT 0.72 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041211
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
1/2
Specs
Product Type Individual Socket
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details