6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 3/64 INCH OVERALL LENGTH
1 39/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 25/32 INCH
WEIGHT 0.7 LB
Proto® Industrial Tools
Done
Datasheet
Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 3/64 INCH OVERALL LENGTH
1 39/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 25/32 INCH
WEIGHT 0.7 LB
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 3/64 INCH OVERALL LENGTH
1 39/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/4 INCH DRIVE END SIZE
3/4 DRIVE END SIZE - FRACTIONAL
26 MM SOCKET END SIZE
26 SOCKET END SIZE IN MM
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 25/32 INCH
WEIGHT 0.7 LB