Proto® Industrial Tools SOCKET WRENCH ADAPTER E041008

Description
FORGED MOLYBDENUM STEEL MATERIAL 1 57/64 INCH OVERALL LENGTH 1 3/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.57 LB
Datasheet
Description
FORGED MOLYBDENUM STEEL MATERIAL 1 57/64 INCH OVERALL LENGTH 1 3/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.57 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH ADAPTER - E041008 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH ADAPTER
E041008
SOCKET WRENCH ADAPTER E041008
FORGED MOLYBDENUM STEEL MATERIAL 1 57/64 INCH OVERALL LENGTH 1 3/16 INCH OUTSIDE DIAMETER 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL FEMALE DRIVE END STYLE 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE MALE SOCKET END STYLE WEIGHT 0.57 LB
  • FORGED MOLYBDENUM STEEL MATERIAL
  • 1 57/64 INCH OVERALL LENGTH
  • 1 3/16 INCH OUTSIDE DIAMETER
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • FEMALE DRIVE END STYLE
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • MALE SOCKET END STYLE
  • WEIGHT 0.57 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E041008
Product Name SOCKET WRENCH ADAPTER
Product Type Socket Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets for Theft Prevention Nuts - SKW-12 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details