Proto® Industrial Tools Drive Socket E040932

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 19/32 INCH WEIGHT 0.36 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 19/32 INCH WEIGHT 0.36 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E040932 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E040932
Drive Socket E040932
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 15/64 INCH OVERALL LENGTH 63/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 5/16 SOCKET END SIZE - FRACTIONAL 5/16 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 19/32 INCH WEIGHT 0.36 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 15/64 INCH OVERALL LENGTH
  • 63/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 5/16 SOCKET END SIZE - FRACTIONAL
  • 5/16 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • BOLT CLEARANCE DEPTH 19/32 INCH
  • WEIGHT 0.36 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040932
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65909 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 9 mm
Number of Points 6
View Details
2 suppliers
1-1/2
Specs
Product Type Individual Socket
View Details