Proto® Industrial Tools Drive Socket E040916

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 35/64 INCH OVERALL LENGTH 1 13/16 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 5/16 SOCKET END SIZE - FRACTIONAL 1 5/16 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 1 17/64 INCH WEIGHT 1.19 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 35/64 INCH OVERALL LENGTH 1 13/16 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 5/16 SOCKET END SIZE - FRACTIONAL 1 5/16 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 1 17/64 INCH WEIGHT 1.19 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E040916 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E040916
Drive Socket E040916
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 3 35/64 INCH OVERALL LENGTH 1 13/16 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 5/16 SOCKET END SIZE - FRACTIONAL 1 5/16 INCH SOCKET END SIZE PROTO[R] BRAND SOCKET DESIGNATION DEEP BOLT CLEARANCE DEPTH 1 17/64 INCH WEIGHT 1.19 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 3 35/64 INCH OVERALL LENGTH
  • 1 13/16 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 5/16 SOCKET END SIZE - FRACTIONAL
  • 1 5/16 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • SOCKET DESIGNATION DEEP
  • BOLT CLEARANCE DEPTH 1 17/64 INCH
  • WEIGHT 1.19 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040916
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC12588PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6250 inch
View Details
Specs
Product Type Individual Socket
View Details