Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
3 15/64 INCH OVERALL LENGTH
1 47/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
1 1/4 SOCKET END SIZE - FRACTIONAL
1 1/4 INCH SOCKET END SIZE
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 1 1/32 INCH
WEIGHT 1.1 LB