Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
3 15/64 INCH OVERALL LENGTH
1 21/64 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
23 MM SOCKET END SIZE
23 SOCKET END SIZE IN MM
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 63/64 INCH
WEIGHT 0.74 LB