Proto® Industrial Tools Drive Socket E040734

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 11/16 INCH OVERALL LENGTH 2 3/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/2 SOCKET END SIZE - FRACTIONAL 1 1/2 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 INCH WEIGHT 0.76 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 11/16 INCH OVERALL LENGTH 2 3/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/2 SOCKET END SIZE - FRACTIONAL 1 1/2 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 INCH WEIGHT 0.76 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E040734 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E040734
Drive Socket E040734
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 11/16 INCH OVERALL LENGTH 2 3/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 1 1/2 SOCKET END SIZE - FRACTIONAL 1 1/2 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 1 INCH WEIGHT 0.76 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 11/16 INCH OVERALL LENGTH
  • 2 3/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 1 1/2 SOCKET END SIZE - FRACTIONAL
  • 1 1/2 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 1 INCH
  • WEIGHT 0.76 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040734
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
1/2
Specs
Product Type Individual Socket
View Details
87aN - Socket set 1/2
Stahlwille North America
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details