Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
1 1/2 INCH OVERALL LENGTH
1 1/4 INCH OUTSIDE DIAMETER
FORGED PROCESS
1/2 INCH DRIVE END SIZE
1/2 DRIVE END SIZE - FRACTIONAL
7/8 SOCKET END SIZE - FRACTIONAL
7/8 INCH SOCKET END SIZE
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 1 19/32 INCH
WEIGHT 0.28 LB