Proto® Industrial Tools Drive Socket E040604

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 11/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 39/64 INCH WEIGHT 0.22 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 11/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 39/64 INCH WEIGHT 0.22 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E040604 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E040604
Drive Socket E040604
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 1 11/64 INCH OUTSIDE DIAMETER FORGED PROCESS 1/2 INCH DRIVE END SIZE 1/2 DRIVE END SIZE - FRACTIONAL 20 MM SOCKET END SIZE 20 SOCKET END SIZE IN MM PROTO[R] BRAND BOLT CLEARANCE DEPTH 39/64 INCH WEIGHT 0.22 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 1 11/64 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 1/2 INCH DRIVE END SIZE
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 20 MM SOCKET END SIZE
  • 20 SOCKET END SIZE IN MM
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 39/64 INCH
  • WEIGHT 0.22 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040604
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1883023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 30306 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 40984 inch
View Details