Proto® Industrial Tools UNIVERSAL JOINT DRIVE EXTENSION E040505

Description
BALL, SPRING TYPE 3/8 INCH SIZE BLACK OXIDE FINISH 1 63/64 INCH OVERALL LENGTH 1 63/64 OVERALL LENGTH - FRACTIONAL 55/64 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 0.22 LB
Datasheet
Description
BALL, SPRING TYPE 3/8 INCH SIZE BLACK OXIDE FINISH 1 63/64 INCH OVERALL LENGTH 1 63/64 OVERALL LENGTH - FRACTIONAL 55/64 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 0.22 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNIVERSAL JOINT DRIVE EXTENSION - E040505 - Proto® Industrial Tools
New Britain, CT, USA
UNIVERSAL JOINT DRIVE EXTENSION
E040505
UNIVERSAL JOINT DRIVE EXTENSION E040505
BALL, SPRING TYPE 3/8 INCH SIZE BLACK OXIDE FINISH 1 63/64 INCH OVERALL LENGTH 1 63/64 OVERALL LENGTH - FRACTIONAL 55/64 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 0.22 LB
  • BALL, SPRING TYPE
  • 3/8 INCH SIZE
  • BLACK OXIDE FINISH
  • 1 63/64 INCH OVERALL LENGTH
  • 1 63/64 OVERALL LENGTH - FRACTIONAL
  • 55/64 INCH BODY DIAMETER
  • 3/8 SIZE - FRACTIONAL
  • 30 DEG ANGLE
  • WEIGHT 0.22 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040505
Product Name UNIVERSAL JOINT DRIVE EXTENSION
Product Type Flexible Extension
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Impact Sockets - 172975 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details
Drive Socket - 49-66-4426 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details