Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 31/64 INCH OVERALL LENGTH
1 3/32 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
20 MM SOCKET END SIZE
20 SOCKET END SIZE IN MM
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 63/64 INCH
WEIGHT 0.42 LB