Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
2 31/64 INCH OVERALL LENGTH
3/4 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
12 MM SOCKET END SIZE
12 SOCKET END SIZE IN MM
PROTO[R] BRAND
SOCKET DESIGNATION DEEP
BOLT CLEARANCE DEPTH 15/16 INCH
WEIGHT 0.18 LB