Proto® Industrial Tools Drive Socket E040214

Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 3/16 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER FORGED PROCESS 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.23 LB
Datasheet
Description
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 3/16 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER FORGED PROCESS 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.23 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E040214 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E040214
Drive Socket E040214
6 POINT TYPE MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 1 3/16 INCH OVERALL LENGTH 1 13/32 INCH OUTSIDE DIAMETER FORGED PROCESS 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 1 INCH SOCKET END SIZE PROTO[R] BRAND BOLT CLEARANCE DEPTH 21/32 INCH WEIGHT 0.23 LB
  • 6 POINT TYPE
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 3/16 INCH OVERALL LENGTH
  • 1 13/32 INCH OUTSIDE DIAMETER
  • FORGED PROCESS
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 1 INCH SOCKET END SIZE
  • PROTO[R] BRAND
  • BOLT CLEARANCE DEPTH 21/32 INCH
  • WEIGHT 0.23 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040214
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details