Description
6 POINT TYPE
MOLYBDENUM STEEL MATERIAL
BLACK OXIDE FINISH
1 5/32 INCH OVERALL LENGTH
25/32 INCH OUTSIDE DIAMETER
FORGED PROCESS
3/8 INCH DRIVE END SIZE
3/8 DRIVE END SIZE - FRACTIONAL
9/16 SOCKET END SIZE - FRACTIONAL
9/16 INCH SOCKET END SIZE
PROTO[R] BRAND
BOLT CLEARANCE DEPTH 15/32 INCH
WEIGHT 0.08 LB