Proto® Industrial Tools Universal Joint Drive Socket E040125

Description
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 11/64 INCH OVERALL LENGTH 15/32 INCH SOCKET LENGTH FORGED PROCESS 55/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 3/4 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.21 LB
Datasheet
Description
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 11/64 INCH OVERALL LENGTH 15/32 INCH SOCKET LENGTH FORGED PROCESS 55/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 3/4 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.21 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - E040125 - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
E040125
Universal Joint Drive Socket E040125
MOLYBDENUM STEEL MATERIAL BLACK OXIDE FINISH 2 11/64 INCH OVERALL LENGTH 15/32 INCH SOCKET LENGTH FORGED PROCESS 55/64 INCH BODY DIAMETER 30 DEG ANGLE 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 12 MM SOCKET END SIZE 12 SOCKET END SIZE IN MM 6 POINT SOCKET END STYLE 3/4 INCH NOSE DIAMETER PROTO[R] BRAND WEIGHT 0.21 LB
  • MOLYBDENUM STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 2 11/64 INCH OVERALL LENGTH
  • 15/32 INCH SOCKET LENGTH
  • FORGED PROCESS
  • 55/64 INCH BODY DIAMETER
  • 30 DEG ANGLE
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 12 MM SOCKET END SIZE
  • 12 SOCKET END SIZE IN MM
  • 6 POINT SOCKET END STYLE
  • 3/4 INCH NOSE DIAMETER
  • PROTO[R] BRAND
  • WEIGHT 0.21 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E040125
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Impact Sockets - 1370914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 65701 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.4375 inch
Number of Points 6
View Details
2 suppliers
Specs
Product Type Individual Socket
View Details