Proto® Industrial Tools DRIVE SOCKET SET E034841

Description
12 POINT TYPE 26 PIECE(S) MOLDED CASE PACKAGING TYPE (9) 1/2 INCH DEEP DRIVE SOCKET, (13) 1/2 INCH DRIVE SOCKET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 1/4 INCH WEIGHT 11.02 LB WITH BLOW MOLDED CASE
Datasheet
Description
12 POINT TYPE 26 PIECE(S) MOLDED CASE PACKAGING TYPE (9) 1/2 INCH DEEP DRIVE SOCKET, (13) 1/2 INCH DRIVE SOCKET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 1/4 INCH WEIGHT 11.02 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E034841 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E034841
DRIVE SOCKET SET E034841
12 POINT TYPE 26 PIECE(S) MOLDED CASE PACKAGING TYPE (9) 1/2 INCH DEEP DRIVE SOCKET, (13) 1/2 INCH DRIVE SOCKET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/2 INCH DRIVE SIZE SOCKET SIZE 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 1/4 INCH WEIGHT 11.02 LB WITH BLOW MOLDED CASE
  • 12 POINT TYPE
  • 26 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (9) 1/2 INCH DEEP DRIVE SOCKET, (13) 1/2 INCH DRIVE SOCKET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 1/2 INCH DRIVE SIZE
  • SOCKET SIZE 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 1/4 INCH
  • WEIGHT 11.02 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034841
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details