E034839 -- DRIVE SOCKET SET
Proto® Industrial Tools
DRIVE SOCKET SET
E034839
Description
12 POINT TYPE
17 PIECE(S)
MOLDED CASE PACKAGING TYPE
(14) 1/2 INCH STANDARD DRIVE SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
1/2 INCH DRIVE SIZE
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 1/4 INCH
WEIGHT 6.48 LB
WITH BLOW MOLDED CASE
Description
12 POINT TYPE
17 PIECE(S)
MOLDED CASE PACKAGING TYPE
(14) 1/2 INCH STANDARD DRIVE SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
1/2 INCH DRIVE SIZE
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 1/4 INCH
WEIGHT 6.48 LB
WITH BLOW MOLDED CASE
Datasheet
Suppliers
12 POINT TYPE
17 PIECE(S)
MOLDED CASE PACKAGING TYPE
(14) 1/2 INCH STANDARD DRIVE SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
1/2 INCH DRIVE SIZE
SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 1/4 INCH
WEIGHT 6.48 LB
WITH BLOW MOLDED CASE
- 12 POINT TYPE
- 17 PIECE(S)
- MOLDED CASE PACKAGING TYPE
- (14) 1/2 INCH STANDARD DRIVE SOCKET, (1) 1/2 INCH DRIVE PEAR HEAD RATCHET, (1) 1/2 INCH DRIVE EXTENSION, (1) 1/2 INCH DRIVE HANDLE SET CONTENT
- 1/2 INCH DRIVE SIZE
- SOCKET SIZE 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH, 15/16 INCH, 1 INCH, 1 1/16 INCH, 1 1/8 INCH, 1 1/4 INCH
- WEIGHT 6.48 LB
- WITH BLOW MOLDED CASE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
E034839 |
|
Product Name
|
DRIVE SOCKET SET |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
6
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details