Proto® Industrial Tools DRIVE SOCKET SET E034830

Description
6 POINT TYPE 20 PIECE(S) MOLDED CASE PACKAGING TYPE (9) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (8) 3/8 INCH DEEP DRIVE METRIC SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 19 MM, 22 MM WEIGHT 3.29 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 20 PIECE(S) MOLDED CASE PACKAGING TYPE (9) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (8) 3/8 INCH DEEP DRIVE METRIC SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 19 MM, 22 MM WEIGHT 3.29 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E034830 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E034830
DRIVE SOCKET SET E034830
6 POINT TYPE 20 PIECE(S) MOLDED CASE PACKAGING TYPE (9) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (8) 3/8 INCH DEEP DRIVE METRIC SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET SET CONTENT 3/8 INCH DRIVE SIZE SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 19 MM, 22 MM WEIGHT 3.29 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 20 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (9) 3/8 INCH STANDARD DRIVE METRIC SOCKET, (8) 3/8 INCH DEEP DRIVE METRIC SOCKET, (2) 3/8 INCH DRIVE EXTENSION, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • SOCKET SIZE 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 17 MM, 19 MM, 22 MM
  • WEIGHT 3.29 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034830
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
1/2
Specs
Product Type Individual Socket
View Details
460a - Sockets - 2620016 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 5
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details