Proto® Industrial Tools DRIVE SOCKET SET E034820

Description
6 POINT TYPE 27 PIECE(S) MOLDED CASE PACKAGING TYPE (11) 1/4 INCH DEEP DRIVE SOCKET, (11) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 2.25 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 27 PIECE(S) MOLDED CASE PACKAGING TYPE (11) 1/4 INCH DEEP DRIVE SOCKET, (11) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 2.25 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E034820 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E034820
DRIVE SOCKET SET E034820
6 POINT TYPE 27 PIECE(S) MOLDED CASE PACKAGING TYPE (11) 1/4 INCH DEEP DRIVE SOCKET, (11) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM WEIGHT 2.25 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 27 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (11) 1/4 INCH DEEP DRIVE SOCKET, (11) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • SOCKET SIZE 5 MM, 5.5 MM, 6 MM, 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM
  • WEIGHT 2.25 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034820
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 40642A - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 1.5 inch
Number of Points 6
View Details
Impact Sockets - 172425 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details