Proto® Industrial Tools DRIVE SOCKET SET E034818

Description
6 POINT TYPE 26 PIECE(S) MOLDED CASE PACKAGING TYPE (11) 1/4 INCH DEEP DRIVE SOCKET, (10) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH WEIGHT 1.94 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT TYPE 26 PIECE(S) MOLDED CASE PACKAGING TYPE (11) 1/4 INCH DEEP DRIVE SOCKET, (10) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH WEIGHT 1.94 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E034818 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E034818
DRIVE SOCKET SET E034818
6 POINT TYPE 26 PIECE(S) MOLDED CASE PACKAGING TYPE (11) 1/4 INCH DEEP DRIVE SOCKET, (10) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH WEIGHT 1.94 LB WITH BLOW MOLDED CASE
  • 6 POINT TYPE
  • 26 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (11) 1/4 INCH DEEP DRIVE SOCKET, (10) 1/4 INCH DRIVE SOCKET, (2) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 1/4 INCH DRIVE PEAR HEAD RATCHET, (1) 1/4 INCH DRIVE UNIVERSAL JOINT SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • SOCKET SIZE 5/32 INCH, 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH
  • WEIGHT 1.94 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034818
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-5.5-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 5.5 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details