Proto® Industrial Tools DRIVE SOCKET SET E034815

Description
6 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 10 PIECE(S) (10) 1/4 INCH STANDARD DRIVE SOCKET SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 0.32 LB WITH CLIP AND RAIL
Datasheet
Description
6 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 10 PIECE(S) (10) 1/4 INCH STANDARD DRIVE SOCKET SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 0.32 LB WITH CLIP AND RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E034815 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E034815
DRIVE SOCKET SET E034815
6 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 10 PIECE(S) (10) 1/4 INCH STANDARD DRIVE SOCKET SET CONTENT 1/4 INCH DRIVE SIZE SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH WEIGHT 0.32 LB WITH CLIP AND RAIL
  • 6 POINT TYPE
  • FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL
  • 10 PIECE(S)
  • (10) 1/4 INCH STANDARD DRIVE SOCKET SET CONTENT
  • 1/4 INCH DRIVE SIZE
  • SOCKET SIZE 3/16 INCH, 7/32 INCH, 1/4 INCH, 9/32 INCH, 5/16 INCH, 11/32 INCH, 3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH
  • WEIGHT 0.32 LB
  • WITH CLIP AND RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034815
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1883022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
15/16" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22932 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
Drive Socket - 49-66-4475 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.25 inch
View Details