Proto® Industrial Tools DRIVE SOCKET SET E034810

Description
6 POINT, 12 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 51 PIECE(S) MOLDED CASE PACKAGING TYPE (21) 1/4 INCH DRIVE SOCKET, (6) 3/8 INCH DEEP DRIVE SOCKET, (19) 3/8 INCH DRIVE SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE ADAPTER SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE WEIGHT 4.8 LB WITH BLOW MOLDED CASE
Datasheet
Description
6 POINT, 12 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 51 PIECE(S) MOLDED CASE PACKAGING TYPE (21) 1/4 INCH DRIVE SOCKET, (6) 3/8 INCH DEEP DRIVE SOCKET, (19) 3/8 INCH DRIVE SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE ADAPTER SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE WEIGHT 4.8 LB WITH BLOW MOLDED CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - E034810 - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
E034810
DRIVE SOCKET SET E034810
6 POINT, 12 POINT TYPE FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL 51 PIECE(S) MOLDED CASE PACKAGING TYPE (21) 1/4 INCH DRIVE SOCKET, (6) 3/8 INCH DEEP DRIVE SOCKET, (19) 3/8 INCH DRIVE SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE ADAPTER SET CONTENT 1/4 INCH, 3/8 INCH DRIVE SIZE WEIGHT 4.8 LB WITH BLOW MOLDED CASE
  • 6 POINT, 12 POINT TYPE
  • FULL POLISH CHROME PLATED VANADIUM STEEL MATERIAL
  • 51 PIECE(S)
  • MOLDED CASE PACKAGING TYPE
  • (21) 1/4 INCH DRIVE SOCKET, (6) 3/8 INCH DEEP DRIVE SOCKET, (19) 3/8 INCH DRIVE SOCKET, (1) 3/8 INCH DRIVE PEAR HEAD RATCHET, (1) 3/8 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE EXTENSION, (1) 1/4 INCH DRIVE HANDLE, (1) 3/8 INCH DRIVE ADAPTER SET CONTENT
  • 1/4 INCH, 3/8 INCH DRIVE SIZE
  • WEIGHT 4.8 LB
  • WITH BLOW MOLDED CASE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034810
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 49-66-4464 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5625 inch
View Details