Proto® Industrial Tools Drive Socket E034104

Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 5/32 INCH OVERALL LENGTH 3 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM WEIGHT 2.79 LB
Datasheet
Description
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 5/32 INCH OVERALL LENGTH 3 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM WEIGHT 2.79 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E034104 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E034104
Drive Socket E034104
6 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 3 5/32 INCH OVERALL LENGTH 3 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM WEIGHT 2.79 LB
  • 6 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 3 5/32 INCH OVERALL LENGTH
  • 3 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 55 MM SOCKET END SIZE
  • 55 SOCKET END SIZE IN MM
  • WEIGHT 2.79 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E034104
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 49-66-4463 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details