Proto® Industrial Tools Drive Socket E033518

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE WEIGHT 1.5 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE WEIGHT 1.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033518 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033518
Drive Socket E033518
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 2 INCH SOCKET END SIZE WEIGHT 1.5 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 2 43/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 2 INCH SOCKET END SIZE
  • WEIGHT 1.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033518
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1883020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 17-662 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.94 inch
View Details
Mutilation Prevention Products -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
View Details