Proto® Industrial Tools Drive Socket E033514

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 7/16 INCH OVERALL LENGTH 2 13/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 5/8 SOCKET END SIZE - FRACTIONAL 1 5/8 INCH SOCKET END SIZE WEIGHT 1.06 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 7/16 INCH OVERALL LENGTH 2 13/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 5/8 SOCKET END SIZE - FRACTIONAL 1 5/8 INCH SOCKET END SIZE WEIGHT 1.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033514 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033514
Drive Socket E033514
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 7/16 INCH OVERALL LENGTH 2 13/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 1 5/8 SOCKET END SIZE - FRACTIONAL 1 5/8 INCH SOCKET END SIZE WEIGHT 1.06 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 7/16 INCH OVERALL LENGTH
  • 2 13/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 1 5/8 SOCKET END SIZE - FRACTIONAL
  • 1 5/8 INCH SOCKET END SIZE
  • WEIGHT 1.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033514
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details