Proto® Industrial Tools Drive Socket E033117

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 63/64 INCH OVERALL LENGTH 2 29/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM WEIGHT 1.96 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 63/64 INCH OVERALL LENGTH 2 29/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM WEIGHT 1.96 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033117 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033117
Drive Socket E033117
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 63/64 INCH OVERALL LENGTH 2 29/32 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 55 MM SOCKET END SIZE 55 SOCKET END SIZE IN MM WEIGHT 1.96 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 63/64 INCH OVERALL LENGTH
  • 2 29/32 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 55 MM SOCKET END SIZE
  • 55 SOCKET END SIZE IN MM
  • WEIGHT 1.96 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033117
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65806 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.8125 inch
Number of Points 12
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details