Proto® Industrial Tools Drive Socket E033116

Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM WEIGHT 1.5 LB
Datasheet
Description
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM WEIGHT 1.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - E033116 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
E033116
Drive Socket E033116
12 POINT TYPE VANADIUM STEEL MATERIAL CHROME PLATED FINISH 2 3/4 INCH OVERALL LENGTH 2 43/64 INCH OUTSIDE DIAMETER 3/4 INCH DRIVE END SIZE 3/4 DRIVE END SIZE - FRACTIONAL 50 MM SOCKET END SIZE 50 SOCKET END SIZE IN MM WEIGHT 1.5 LB
  • 12 POINT TYPE
  • VANADIUM STEEL MATERIAL
  • CHROME PLATED FINISH
  • 2 3/4 INCH OVERALL LENGTH
  • 2 43/64 INCH OUTSIDE DIAMETER
  • 3/4 INCH DRIVE END SIZE
  • 3/4 DRIVE END SIZE - FRACTIONAL
  • 50 MM SOCKET END SIZE
  • 50 SOCKET END SIZE IN MM
  • WEIGHT 1.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number E033116
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Impact Sockets - 1370935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
DRIVE SOCKET - LPHTSOC1278 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details
1/2
Specs
Product Type Individual Socket
View Details